RS Components, Ltd. 4254447

Description
This RS Pro powered mixer amplifier features two unbalanced microphone inputs and two auxiliary inputs for background music. The mixer amplifier is 240 V ac or 12 V dc powered, using the 12 V supply option it can be used as a portable amplifier. ,The amplifier is designed for use in small social, commercial and retail public addressing. Two separate volume controls for both microphones inputs and auxiliary,Two auxiliary and microphone inputs,Frequency equaliser,Master volume,Low impedance 4 Ω to 16 Ω Rated Power Output = 15 W Microphone Inputs = 2 Frequency Response = 100 Hz - 13 kHz Operating Voltage = 240 V ac Weight = 3.6kg Depth = 230mm Height = 83mm Maximum Frequency Response = 13 kHz Minimum Operating Voltage = 240 V ac Width = 320mm
Request a Quote
Description
This RS Pro powered mixer amplifier features two unbalanced microphone inputs and two auxiliary inputs for background music. The mixer amplifier is 240 V ac or 12 V dc powered, using the 12 V supply option it can be used as a portable amplifier. ,The amplifier is designed for use in small social, commercial and retail public addressing. Two separate volume controls for both microphones inputs and auxiliary,Two auxiliary and microphone inputs,Frequency equaliser,Master volume,Low impedance 4 Ω to 16 Ω Rated Power Output = 15 W Microphone Inputs = 2 Frequency Response = 100 Hz - 13 kHz Operating Voltage = 240 V ac Weight = 3.6kg Depth = 230mm Height = 83mm Maximum Frequency Response = 13 kHz Minimum Operating Voltage = 240 V ac Width = 320mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4254447 - RS Components, Ltd.
Corby, Northants, United Kingdom
This RS Pro powered mixer amplifier features two unbalanced microphone inputs and two auxiliary inputs for background music. The mixer amplifier is 240 V ac or 12 V dc powered, using the 12 V supply option it can be used as a portable amplifier. ,The amplifier is designed for use in small social, commercial and retail public addressing. Two separate volume controls for both microphones inputs and auxiliary,Two auxiliary and microphone inputs,Frequency equaliser,Master volume,Low impedance 4 Ω to 16 Ω Rated Power Output = 15 W Microphone Inputs = 2 Frequency Response = 100 Hz - 13 kHz Operating Voltage = 240 V ac Weight = 3.6kg Depth = 230mm Height = 83mm Maximum Frequency Response = 13 kHz Minimum Operating Voltage = 240 V ac Width = 320mm

This RS Pro powered mixer amplifier features two unbalanced microphone inputs and two auxiliary inputs for background music. The mixer amplifier is 240 V ac or 12 V dc powered, using the 12 V supply option it can be used as a portable amplifier. ,The amplifier is designed for use in small social, commercial and retail public addressing.
Two separate volume controls for both microphones inputs and auxiliary,Two auxiliary and microphone inputs,Frequency equaliser,Master volume,Low impedance 4 Ω to 16 Ω
Rated Power Output = 15 W
Microphone Inputs = 2
Frequency Response = 100 Hz - 13 kHz
Operating Voltage = 240 V ac
Weight = 3.6kg
Depth = 230mm
Height = 83mm
Maximum Frequency Response = 13 kHz
Minimum Operating Voltage = 240 V ac
Width = 320mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Mixers and Consoles
Product Number 4254447
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522171 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details