Wharfedale Pro SL1224USB

Description
The SL 1224 mixer is a studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 1224 includes many features suited to both live sound and home studio applications. A high quality class-compliant 2-input 2-output 16-bit/48kHz USB interface features on all models, with a flexible record bus and dedicated return channel that is great for live and home recording. Studio grade microphone preamps are used throughout and have balanced XLR inputs, with all channels also offering balanced/unbalanced TRS line level connectivity. In addition all of the mono channels have a TRS insert point. An ultra musical 3-band EQ is available on all channels, with an additional high pass filter on the mono channels. A built in FX processor with 16 presets gives you unlimited creative potential and is supplemented by a dedicated FX send and auxiliaries.
Description
The SL 1224 mixer is a studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 1224 includes many features suited to both live sound and home studio applications. A high quality class-compliant 2-input 2-output 16-bit/48kHz USB interface features on all models, with a flexible record bus and dedicated return channel that is great for live and home recording. Studio grade microphone preamps are used throughout and have balanced XLR inputs, with all channels also offering balanced/unbalanced TRS line level connectivity. In addition all of the mono channels have a TRS insert point. An ultra musical 3-band EQ is available on all channels, with an additional high pass filter on the mono channels. A built in FX processor with 16 presets gives you unlimited creative potential and is supplemented by a dedicated FX send and auxiliaries.

Suppliers

Company
Product
Description
Supplier Links
 - SL1224USB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SL 1224 mixer is a studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 1224 includes many features suited to both live sound and home studio applications. A high quality class-compliant 2-input 2-output 16-bit/48kHz USB interface features on all models, with a flexible record bus and dedicated return channel that is great for live and home recording. Studio grade microphone preamps are used throughout and have balanced XLR inputs, with all channels also offering balanced/unbalanced TRS line level connectivity. In addition all of the mono channels have a TRS insert point. An ultra musical 3-band EQ is available on all channels, with an additional high pass filter on the mono channels. A built in FX processor with 16 presets gives you unlimited creative potential and is supplemented by a dedicated FX send and auxiliaries.

The SL 1224 mixer is a studio/live mixing console with built-in full duplex USB interfacing.

Designed to cater for a wide range of mid format mixing duties, the SL 1224 includes many features suited to both live sound and home studio applications.

A high quality class-compliant 2-input 2-output 16-bit/48kHz USB interface features on all models, with a flexible record bus and dedicated return channel that is great for live and home recording.

Studio grade microphone preamps are used throughout and have balanced XLR inputs, with all channels also offering balanced/unbalanced TRS line level connectivity. In addition all of the mono channels have a TRS insert point.

An ultra musical 3-band EQ is available on all channels, with an additional high pass filter on the mono channels. A built in FX processor with 16 presets gives you unlimited creative potential and is supplemented by a dedicated FX send and auxiliaries.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Mixers and Consoles
Product Number SL1224USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The ST100E - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
 - Soundcraft Vi2 - Harman Pro North America
Harman Pro North America
View Details