Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-6027P

Description
Dimensions : 6.0x2.7mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 6.0x2.7mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-6027P
Electret Condenser Microphone EM-6027P
Dimensions : 6.0x2.7mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 6.0x2.7mm
Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K
Frequency range :20-20,000Hz
Directivity :0mnidirectional
Impedance: 2.2 K
Current consumption: Maximum:500mA
Standard operation voltage:4.5V
Maximum operation voltage:10V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-6027P
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0866 inch (2.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers