Ningbo Best Group Co., Ltd. Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. FB4737

Description
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.
Datasheet
Description
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
315040, China
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone.
FB4737
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. FB4737
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.

26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation.

Supplier's Site Datasheet

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number FB4737
Product Name Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone.
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
SN Ratio 57 dB
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers