JL Audio, Inc. Enclosed Subwoofer System with Single 13W7-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure CLS113RG-W7

Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.
Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 13W7-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure - CLS113RG-W7 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 13W7-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure
CLS113RG-W7
Enclosed Subwoofer System with Single 13W7-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure CLS113RG-W7
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CLS113RG-W7
Product Name Enclosed Subwoofer System with Single 13W7-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details
Speakers - DFM-2544R00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 784 Hz
View Details