Tymphany Corporation NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm NE180W-04

Description
Peerless Platinum Woofers (NE180W-04) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
Description
Peerless Platinum Woofers (NE180W-04) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Woofer, 6.5
Cupertino, CA, USA
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
NE180W-04
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm NE180W-04
Peerless Platinum Woofers (NE180W-04) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm

Peerless Platinum Woofers (NE180W-04)
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE180W-04
Product Name NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details