Audio Products International Corp. CC-10 Center Speaker

Description
The CC-10 center channel outperforms typical speakers, with power and performance that will simply rock your favorite music, movies and games. Its compact design makes it right at home either above or below your monitor. Center channel speaker for detailed dialogue, big music and effects High-quality black ash finish Strong, deep bass from dual 5.5-inch fiberglass woofers Clean, accurate highs from aluminum dome tweeter help you hear every part of the soundtrack clearly It's OK to be compact when you have power and performance this big. The 1-inch dome tweeter and twin 5.5-inch woofers add realism to any soundtrack or game. Plus, with the cool black ash finish and high gloss black baffle, we won't blame you for being distracted from the action now and then.
Datasheet
Description
The CC-10 center channel outperforms typical speakers, with power and performance that will simply rock your favorite music, movies and games. Its compact design makes it right at home either above or below your monitor. Center channel speaker for detailed dialogue, big music and effects High-quality black ash finish Strong, deep bass from dual 5.5-inch fiberglass woofers Clean, accurate highs from aluminum dome tweeter help you hear every part of the soundtrack clearly It's OK to be compact when you have power and performance this big. The 1-inch dome tweeter and twin 5.5-inch woofers add realism to any soundtrack or game. Plus, with the cool black ash finish and high gloss black baffle, we won't blame you for being distracted from the action now and then.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC-10 Center Speaker -  - Audio Products International Corp.
Scarborough, Ontario, Canada
CC-10 Center Speaker
CC-10 Center Speaker
The CC-10 center channel outperforms typical speakers, with power and performance that will simply rock your favorite music, movies and games. Its compact design makes it right at home either above or below your monitor. Center channel speaker for detailed dialogue, big music and effects High-quality black ash finish Strong, deep bass from dual 5.5-inch fiberglass woofers Clean, accurate highs from aluminum dome tweeter help you hear every part of the soundtrack clearly It's OK to be compact when you have power and performance this big. The 1-inch dome tweeter and twin 5.5-inch woofers add realism to any soundtrack or game. Plus, with the cool black ash finish and high gloss black baffle, we won't blame you for being distracted from the action now and then.

The CC-10 center channel outperforms typical speakers, with power and performance that will simply rock your favorite music, movies and games. Its compact design makes it right at home either above or below your monitor.

  • Center channel speaker for detailed dialogue, big music and effects
  • High-quality black ash finish
  • Strong, deep bass from dual 5.5-inch fiberglass woofers
  • Clean, accurate highs from aluminum dome tweeter help you hear every part of the soundtrack clearly

It's OK to be compact when you have power and performance this big. The 1-inch dome tweeter and twin 5.5-inch woofers add realism to any soundtrack or game. Plus, with the cool black ash finish and high gloss black baffle, we won't blame you for being distracted from the action now and then.

Supplier's Site Datasheet

Technical Specifications

  Audio Products International Corp.
Product Category Speakers
Product Name CC-10 Center Speaker
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Triaxial 8-inch Carbon Ring Cone Loudspeaker - R.35-3896-EN - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
Specs
Nominal Power 5 watts
Sensitivity 84.5 dB
Resonance Frequency 123 Hz
View Details