Knowles Electronics, LLC. Dynamic Receivers

Description
Waterproof and submersible Withstand explosive decompression Excellent environmental performance Corrosion resistant Knowles waterproof speaker designs are achieved by sealing the speaker element inside of a waterproof bellows assembly. The assembly can be panel mounted, used outdoors, and for repeated submersion. Design characteristics include no loss of performance after immersion in fifteen meters of water, corrosion resistance, impervious to explosive decompression, and high resistance to mechanical shock.
Description
Waterproof and submersible Withstand explosive decompression Excellent environmental performance Corrosion resistant Knowles waterproof speaker designs are achieved by sealing the speaker element inside of a waterproof bellows assembly. The assembly can be panel mounted, used outdoors, and for repeated submersion. Design characteristics include no loss of performance after immersion in fifteen meters of water, corrosion resistance, impervious to explosive decompression, and high resistance to mechanical shock.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
Dynamic Receivers
Dynamic Receivers
Waterproof and submersible Withstand explosive decompression Excellent environmental performance Corrosion resistant Knowles waterproof speaker designs are achieved by sealing the speaker element inside of a waterproof bellows assembly. The assembly can be panel mounted, used outdoors, and for repeated submersion. Design characteristics include no loss of performance after immersion in fifteen meters of water, corrosion resistance, impervious to explosive decompression, and high resistance to mechanical shock.
  • Waterproof and submersible
  • Withstand explosive decompression
  • Excellent environmental performance
  • Corrosion resistant

Knowles waterproof speaker designs are achieved by sealing the speaker element inside of a waterproof bellows assembly. The assembly can be panel mounted, used outdoors, and for repeated submersion.

Design characteristics include no loss of performance after immersion in fifteen meters of water, corrosion resistance, impervious to explosive decompression, and high resistance to mechanical shock.

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name Dynamic Receivers
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1250-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers