DME Company Ultraform Ruby Stones

Description
Ultraform Ruby Stone
Description
Ultraform Ruby Stone

Suppliers

Company
Product
Description
Supplier Links
Ultraform Ruby Stones -  - DME Company
Madison Heights, MI, USA
Ultraform Ruby Stones
Ultraform Ruby Stones
Ultraform Ruby Stone

Ultraform Ruby Stone

Supplier's Site

Technical Specifications

  DME Company
Product Category Sharpening Stones
Product Name Ultraform Ruby Stones
Type Sharpening Stone
Abrasive / Stone Ruby
Length 0.9 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium Benchstone MB35 - 61463685605 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
Sharpening Stones - 2399706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Length 3.2 inch (82.55 mm)
Width 2.000 inch (50.8 mm)
View Details
Ultraform Diamond Stones -  - DME Company
Specs
Type Sharpening Stone; Superabrasive
Abrasive / Stone Diamond
Length 0.9 to 3.1 inch (24 to 80 mm)
View Details
Diamond Bench Stone - Diamond Bench Stone : 6
Specs
Type Sharpening Stone
Abrasive / Stone Diamond
Length 6.0 inch (152 mm)
View Details