Titan Tool Supply, Inc. Hand Stones - Half Round Shaped, Microfinishing Tools MCHS-HR

Description
Half round shaped / Dimensions 4" X 400" diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard material next to Diamond in the Mohr Scale. In the M.C. Series, Boron Carbide has been combined with a tough bond that allows the individual crystals to float freely, giving their maximum cutting action. The individual boron crystals have been specially honed to give an extra sharp cutting edge. The M.C. Stones have exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones prove their superiority. When compared to natural stones such as Hard Arkansas their exceptional qualities are easily proven. Advantages of M.C. Stones: They are extremely hard and will cut any material from aluminum to carbide, to ceramics, all steels, brass, bronze, aluminum, beryllium and just about any material with the exception of diamond. They are break-proof, they can be dropped on a cement floor and will not break. Only with extreme pressure can they be broken. They will not clog in use, and can be used wet or dry on any material. If slight filling of pores appears to be evident, rubbing across the cutting surface with your thumb will clean them instantly. They retain their shape when in use as wear is minimal, yet they can be dressed to any shape quickly and easily on any coarse grit grinding wheel. They are manufactured in a complete range of 9 Grits, from 130 to 2000. All stones are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this purpose and will retain their shape longer as the bond is harder. Polishing on plastic and die cast molds as they do not load. Finishing on hardened steel stamping dies or even carbide dies as the material does not matter. Cutting it to special shapes for unusual operations, a Diamond Slitting Saw will do this easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale on Dies or Molds, use 130 Gray or 180 Yellow
Description
Half round shaped / Dimensions 4" X 400" diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard material next to Diamond in the Mohr Scale. In the M.C. Series, Boron Carbide has been combined with a tough bond that allows the individual crystals to float freely, giving their maximum cutting action. The individual boron crystals have been specially honed to give an extra sharp cutting edge. The M.C. Stones have exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones prove their superiority. When compared to natural stones such as Hard Arkansas their exceptional qualities are easily proven. Advantages of M.C. Stones: They are extremely hard and will cut any material from aluminum to carbide, to ceramics, all steels, brass, bronze, aluminum, beryllium and just about any material with the exception of diamond. They are break-proof, they can be dropped on a cement floor and will not break. Only with extreme pressure can they be broken. They will not clog in use, and can be used wet or dry on any material. If slight filling of pores appears to be evident, rubbing across the cutting surface with your thumb will clean them instantly. They retain their shape when in use as wear is minimal, yet they can be dressed to any shape quickly and easily on any coarse grit grinding wheel. They are manufactured in a complete range of 9 Grits, from 130 to 2000. All stones are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this purpose and will retain their shape longer as the bond is harder. Polishing on plastic and die cast molds as they do not load. Finishing on hardened steel stamping dies or even carbide dies as the material does not matter. Cutting it to special shapes for unusual operations, a Diamond Slitting Saw will do this easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale on Dies or Molds, use 130 Gray or 180 Yellow

Suppliers

Company
Product
Description
Supplier Links
Hand Stones - Half Round Shaped, Microfinishing Tools - MCHS-HR - Titan Tool Supply, Inc.
Buffalo, NY, USA
Hand Stones - Half Round Shaped, Microfinishing Tools
MCHS-HR
Hand Stones - Half Round Shaped, Microfinishing Tools MCHS-HR
Half round shaped / Dimensions 4" X 400" diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard material next to Diamond in the Mohr Scale. In the M.C. Series, Boron Carbide has been combined with a tough bond that allows the individual crystals to float freely, giving their maximum cutting action. The individual boron crystals have been specially honed to give an extra sharp cutting edge. The M.C. Stones have exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones prove their superiority. When compared to natural stones such as Hard Arkansas their exceptional qualities are easily proven. Advantages of M.C. Stones: They are extremely hard and will cut any material from aluminum to carbide, to ceramics, all steels, brass, bronze, aluminum, beryllium and just about any material with the exception of diamond. They are break-proof, they can be dropped on a cement floor and will not break. Only with extreme pressure can they be broken. They will not clog in use, and can be used wet or dry on any material. If slight filling of pores appears to be evident, rubbing across the cutting surface with your thumb will clean them instantly. They retain their shape when in use as wear is minimal, yet they can be dressed to any shape quickly and easily on any coarse grit grinding wheel. They are manufactured in a complete range of 9 Grits, from 130 to 2000. All stones are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this purpose and will retain their shape longer as the bond is harder. Polishing on plastic and die cast molds as they do not load. Finishing on hardened steel stamping dies or even carbide dies as the material does not matter. Cutting it to special shapes for unusual operations, a Diamond Slitting Saw will do this easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale on Dies or Molds, use 130 Gray or 180 Yellow

Half round shaped / Dimensions 4" X 400" diameter

The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard material next to Diamond in the Mohr Scale. In the M.C. Series, Boron Carbide has been combined with a tough bond that allows the individual crystals to float freely, giving their maximum cutting action. The individual boron crystals have been specially honed to give an extra sharp cutting edge. The M.C. Stones have exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones prove their superiority. When compared to natural stones such as Hard Arkansas their exceptional qualities are easily proven.

Advantages of M.C. Stones:

  1. They are extremely hard and will cut any material from aluminum to carbide, to ceramics, all steels, brass, bronze, aluminum, beryllium and just about any material with the exception of diamond.
  2. They are break-proof, they can be dropped on a cement floor and will not break. Only with extreme pressure can they be broken.
  3. They will not clog in use, and can be used wet or dry on any material. If slight filling of pores appears to be evident, rubbing across the cutting surface with your thumb will clean them instantly.
  4. They retain their shape when in use as wear is minimal, yet they can be dressed to any shape quickly and easily on any coarse grit grinding wheel.
  5. They are manufactured in a complete range of 9 Grits, from 130 to 2000. All stones are painted on the front with an appropriate color coding for easy identification for desired grit.

Uses for M.C. Stones:

  1. Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this purpose and will retain their shape longer as the bond is harder.
  2. Polishing on plastic and die cast molds as they do not load.
  3. Finishing on hardened steel stamping dies or even carbide dies as the material does not matter.
  4. Cutting it to special shapes for unusual operations, a Diamond Slitting Saw will do this easily and quickly.

Recommendations:

  • To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green.
  • Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue.
  • To remove Electrical Discharge Scale on Dies or Molds, use 130 Gray or 180 Yellow
Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Sharpening Stones
Product Number MCHS-HR
Product Name Hand Stones - Half Round Shaped, Microfinishing Tools
Type Sharpening Stone; Hand Hone / Stone
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Fine Benchstone FJB35 - 61463685490 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
View Details
Sharpening Stones - 1953574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Length 5.9 inch (150 mm)
Width 0.787 inch (20 mm)
View Details
Diamond Bench Stone - Diamond Bench Stone : 6
Specs
Type Sharpening Stone
Abrasive / Stone Diamond
Length 6.0 inch (152 mm)
View Details
Resin Bonded Diamond Stones - UMD Series - DME Company
Specs
Type Sharpening Stone; Superabrasive
Abrasive / Stone Diamond
Length 0.9 inch (22 mm)
View Details