REED-Direct Video Boroscope BS-150

Description
Flexible gooseneck imager head retains configured shape and is waterproof (IP67) High visibility 10° adjustable LED lighting Camera and video functions allows you to save high resolution JPG images and live video TV compatible Transfer files to a computer via USB cable and optional 2GB SD memory card Rechargeable lithium-ion battery Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case SPECIFICATIONS: Viewing Distance: 15 to 25 cm (5.9 to 9.8") Viewing Angle: 0 to 180° Photosensitive Device: 1/4" CMOS LCD Monitor: 640 x 480 pixels, 320 x 240 pixels max. resolution Max. Frames: 30 FPS/S File Format Compatibility: MPEG4, 3GP, AVI, ASF Image Format Compatibility: JPEG Camera Video Format: 3GP TV-OUT: PAL/NTSC system Power Supply: 3.7V, 2000mA Li-ion battery Camera Diameter: 17mm (0.66"); Length: 1m (39") Dimensions: 240 x 100x 160mm (9.5 x 3.9 x 6.3")
Description
Flexible gooseneck imager head retains configured shape and is waterproof (IP67) High visibility 10° adjustable LED lighting Camera and video functions allows you to save high resolution JPG images and live video TV compatible Transfer files to a computer via USB cable and optional 2GB SD memory card Rechargeable lithium-ion battery Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case SPECIFICATIONS: Viewing Distance: 15 to 25 cm (5.9 to 9.8") Viewing Angle: 0 to 180° Photosensitive Device: 1/4" CMOS LCD Monitor: 640 x 480 pixels, 320 x 240 pixels max. resolution Max. Frames: 30 FPS/S File Format Compatibility: MPEG4, 3GP, AVI, ASF Image Format Compatibility: JPEG Camera Video Format: 3GP TV-OUT: PAL/NTSC system Power Supply: 3.7V, 2000mA Li-ion battery Camera Diameter: 17mm (0.66"); Length: 1m (39") Dimensions: 240 x 100x 160mm (9.5 x 3.9 x 6.3")

Suppliers

Company
Product
Description
Supplier Links
Video Boroscope - BS-150 - REED-Direct
Niagara Falls, NY, USA
Video Boroscope
BS-150
Video Boroscope BS-150
Flexible gooseneck imager head retains configured shape and is waterproof (IP67) High visibility 10° adjustable LED lighting Camera and video functions allows you to save high resolution JPG images and live video TV compatible Transfer files to a computer via USB cable and optional 2GB SD memory card Rechargeable lithium-ion battery Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case SPECIFICATIONS: Viewing Distance: 15 to 25 cm (5.9 to 9.8") Viewing Angle: 0 to 180° Photosensitive Device: 1/4" CMOS LCD Monitor: 640 x 480 pixels, 320 x 240 pixels max. resolution Max. Frames: 30 FPS/S File Format Compatibility: MPEG4, 3GP, AVI, ASF Image Format Compatibility: JPEG Camera Video Format: 3GP TV-OUT: PAL/NTSC system Power Supply: 3.7V, 2000mA Li-ion battery Camera Diameter: 17mm (0.66"); Length: 1m (39") Dimensions: 240 x 100x 160mm (9.5 x 3.9 x 6.3")
  • Flexible gooseneck imager head retains configured shape and is waterproof (IP67)
  • High visibility 10° adjustable LED lighting
  • Camera and video functions allows you to save high resolution JPG images and live video
  • TV compatible
  • Transfer files to a computer via USB cable and optional 2GB SD memory card
  • Rechargeable lithium-ion battery
  • Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case
    SPECIFICATIONS:
    Viewing Distance: 15 to 25 cm (5.9 to 9.8")
    Viewing Angle: 0 to 180°
    Photosensitive Device: 1/4" CMOS
    LCD Monitor: 640 x 480 pixels, 320 x 240 pixels max. resolution
    Max. Frames: 30 FPS/S
    File Format Compatibility: MPEG4, 3GP, AVI, ASF
    Image Format Compatibility: JPEG
    Camera Video Format: 3GP
    TV-OUT: PAL/NTSC system
    Power Supply: 3.7V, 2000mA Li-ion battery
    Camera Diameter: 17mm (0.66"); Length: 1m (39")
    Dimensions: 240 x 100x 160mm (9.5 x 3.9 x 6.3")
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Borescopes
Product Number BS-150
Product Name Video Boroscope
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Swing Prism Borescope - R080-053-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details