Titan Tool Supply, Inc. Fiber Optic Light Guides FOI - 3

Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 3 This unit is similar in all respects to FOI-2 in usage, length, and applications. The difference is this unit has a .350" outside diameter and .125" diameter light guide. Its principal application is where the diameter of the entrance hole does not allow a larger light pipe to be used. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet
Description
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 3 This unit is similar in all respects to FOI-2 in usage, length, and applications. The difference is this unit has a .350" outside diameter and .125" diameter light guide. Its principal application is where the diameter of the entrance hole does not allow a larger light pipe to be used. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Guides - FOI - 3 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiber Optic Light Guides
FOI - 3
Fiber Optic Light Guides FOI - 3
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 3 This unit is similar in all respects to FOI-2 in usage, length, and applications. The difference is this unit has a .350" outside diameter and .125" diameter light guide. Its principal application is where the diameter of the entrance hole does not allow a larger light pipe to be used. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area.

FOI - 3
This unit is similar in all respects to FOI-2 in usage, length, and applications. The difference is this unit has a .350" outside diameter and .125" diameter light guide. Its principal application is where the diameter of the entrance hole does not allow a larger light pipe to be used. It has to be used in conjunction with the FOI-150 Watt Halogen Illuminator or FOI-250 Watt Halogen Illuminator.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Light Guides
Product Number FOI - 3
Product Name Fiber Optic Light Guides
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1888634-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77634 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details