Newport MKS Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA 77533

Description
The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). The cable is sheathed in stainless steel and is rated to 107°C [225°F]. Individual fibers are .05 mm diameter [.002 inch]. Minimum bend radius is 50 mm [2 inch] for each leg. Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.
Request a Quote
Description
The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). The cable is sheathed in stainless steel and is rated to 107°C [225°F]. Individual fibers are .05 mm diameter [.002 inch]. Minimum bend radius is 50 mm [2 inch] for each leg. Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA - 77533 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA
77533
Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA 77533
The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). The cable is sheathed in stainless steel and is rated to 107°C [225°F]. Individual fibers are .05 mm diameter [.002 inch]. Minimum bend radius is 50 mm [2 inch] for each leg. Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.

The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). The cable is sheathed in stainless steel and is rated to 107°C [225°F]. Individual fibers are .05 mm diameter [.002 inch]. Minimum bend radius is 50 mm [2 inch] for each leg.
Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77533
Product Name Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 4.5 mm (0.1772 inch)
Core Material Glass; Borosilicate Glass
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details