TE Connectivity Light Pipes 2173482-3

Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : zQSFP+ Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : zQSFP+ Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 2173482-3 - TE Connectivity
Berwyn, PA, United States
Light Pipes
2173482-3
Light Pipes 2173482-3
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : zQSFP+ Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Round
  • Number of Lightpipes : 2

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Lightpipe Product Type : Lightpipe
  • Pluggable Form Factor : zQSFP+

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 2173482-3
Product Name Light Pipes
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1888634-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details