AirClean Systems Classroom Demonstration Workstation TeachAide™ ACTA32

Description
AirClean® Systems TeachAide™ Ductless Classroom Demonstration Workstations offer a low-cost solution for protection of students, teachers, and the environment during chemistry experiments. The TeachAide™ Demonstration Fume Hood provides exceptional protection from experiments using or generating toxic fumes, vapors, particulate, or smoke. Teachaide™ Demonstration Fume Hoods have been independently tested to the educational science laboratory curriculum. Each demonstration workstation is factory tested and shipped fully assembled with filters installed. AirClean® Systems TeachAide™ ductless classroom demonstration workstation is shipped fully assembled. AirClean® Systems TeachAide™ Ductless Classroom Demonstration Fume Hoods are safe, economical, and provide an excellent hands-on teaching tool for science teachers. AirClean® Systems recognizes that science experiments are a necessary part of the curriculum and demonstrations play a vital role in the learning experience. Preparation, demonstration, and clean-up are peak exposure times. The TeachAide™ ductless classroom demonstration workstation is the final piece of the puzzle for hands-on science experiments in today's science classroom. Filtration is at the heart of a ductless fume hood and AirClean® Systems utilizes a revolutionary bonded carbon filter that provides both effective containment of toxic vapors, gases and fumes while minimizing potential exposure to hazardous carbon dust. Suspended in a predictable matrix, carbon pellets are evenly distributed throughout the filter. This allows for maximum capture, thus yielding a higher load capacity for AirClean® Systems filters compared to traditional pelletized carbon filter. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Clear polycarbonate shell for 360° visibility No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Gas phase bonded carbon filtration Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1, CSA C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
AirClean® Systems TeachAide™ Ductless Classroom Demonstration Workstations offer a low-cost solution for protection of students, teachers, and the environment during chemistry experiments. The TeachAide™ Demonstration Fume Hood provides exceptional protection from experiments using or generating toxic fumes, vapors, particulate, or smoke. Teachaide™ Demonstration Fume Hoods have been independently tested to the educational science laboratory curriculum. Each demonstration workstation is factory tested and shipped fully assembled with filters installed. AirClean® Systems TeachAide™ ductless classroom demonstration workstation is shipped fully assembled. AirClean® Systems TeachAide™ Ductless Classroom Demonstration Fume Hoods are safe, economical, and provide an excellent hands-on teaching tool for science teachers. AirClean® Systems recognizes that science experiments are a necessary part of the curriculum and demonstrations play a vital role in the learning experience. Preparation, demonstration, and clean-up are peak exposure times. The TeachAide™ ductless classroom demonstration workstation is the final piece of the puzzle for hands-on science experiments in today's science classroom. Filtration is at the heart of a ductless fume hood and AirClean® Systems utilizes a revolutionary bonded carbon filter that provides both effective containment of toxic vapors, gases and fumes while minimizing potential exposure to hazardous carbon dust. Suspended in a predictable matrix, carbon pellets are evenly distributed throughout the filter. This allows for maximum capture, thus yielding a higher load capacity for AirClean® Systems filters compared to traditional pelletized carbon filter. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Clear polycarbonate shell for 360° visibility No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Gas phase bonded carbon filtration Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1, CSA C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Creedmoor, NC, United States
Classroom Demonstration Workstation
TeachAide™ ACTA32
Classroom Demonstration Workstation TeachAide™ ACTA32
AirClean® Systems TeachAide™ Ductless Classroom Demonstration Workstations offer a low-cost solution for protection of students, teachers, and the environment during chemistry experiments. The TeachAide™ Demonstration Fume Hood provides exceptional protection from experiments using or generating toxic fumes, vapors, particulate, or smoke. Teachaide™ Demonstration Fume Hoods have been independently tested to the educational science laboratory curriculum. Each demonstration workstation is factory tested and shipped fully assembled with filters installed. AirClean® Systems TeachAide™ ductless classroom demonstration workstation is shipped fully assembled. AirClean® Systems TeachAide™ Ductless Classroom Demonstration Fume Hoods are safe, economical, and provide an excellent hands-on teaching tool for science teachers. AirClean® Systems recognizes that science experiments are a necessary part of the curriculum and demonstrations play a vital role in the learning experience. Preparation, demonstration, and clean-up are peak exposure times. The TeachAide™ ductless classroom demonstration workstation is the final piece of the puzzle for hands-on science experiments in today's science classroom. Filtration is at the heart of a ductless fume hood and AirClean® Systems utilizes a revolutionary bonded carbon filter that provides both effective containment of toxic vapors, gases and fumes while minimizing potential exposure to hazardous carbon dust. Suspended in a predictable matrix, carbon pellets are evenly distributed throughout the filter. This allows for maximum capture, thus yielding a higher load capacity for AirClean® Systems filters compared to traditional pelletized carbon filter. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Clear polycarbonate shell for 360° visibility No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Gas phase bonded carbon filtration Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1, CSA C22.2 No. 61010-1, and EN 61326-1

AirClean® Systems TeachAide™ Ductless Classroom Demonstration Workstations offer a low-cost solution for protection of students, teachers, and the environment during chemistry experiments. The TeachAide™ Demonstration Fume Hood provides exceptional protection from experiments using or generating toxic fumes, vapors, particulate, or smoke.
Teachaide™ Demonstration Fume Hoods have been independently tested to the educational science laboratory curriculum. Each demonstration workstation is factory tested and shipped fully assembled with filters installed.
AirClean® Systems TeachAide™ ductless classroom demonstration workstation is shipped fully assembled.
AirClean® Systems TeachAide™ Ductless Classroom Demonstration Fume Hoods are safe, economical, and provide an excellent hands-on teaching tool for science teachers.
AirClean® Systems recognizes that science experiments are a necessary part of the curriculum and demonstrations play a vital role in the learning experience. Preparation, demonstration, and clean-up are peak exposure times. The TeachAide™ ductless classroom demonstration workstation is the final piece of the puzzle for hands-on science experiments in today's science classroom.
Filtration is at the heart of a ductless fume hood and AirClean® Systems utilizes a revolutionary bonded carbon filter that provides both effective containment of toxic vapors, gases and fumes while minimizing potential exposure to hazardous carbon dust. Suspended in a predictable matrix, carbon pellets are evenly distributed throughout the filter. This allows for maximum capture, thus yielding a higher load capacity for AirClean® Systems filters compared to traditional pelletized carbon filter.

Standard Features

  • AirSafe™ automatic safety controller
  • Integral base with deep spill lip
  • Clear polycarbonate shell for 360° visibility
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Extremely quiet operation < 49dBA
  • Gas phase bonded carbon filtration
  • Lab event timer
  • HEPA filtration for capture of particulate to 0.3 microns in size

Safety Features

  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Flame-retardant pre-filter
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Shipped fully assembled
  • Tested to UL 61010-1, CSA C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number TeachAide™ ACTA32
Product Name Classroom Demonstration Workstation
Type Cleanroom; Classroom
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Combination PCR Workstation - AC632TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details