Baker Anaerobic Workstation Concept Dual Chamber 1000

Description
The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to your busy laboratory. The removable pop-off front cover (Pop-Off™) makes set-up and cleaning so easy; the modular-design provides users with true flexibility to expand and upgrade work spaces. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day. EFFICIENCY & RELIABILITY Save time in getting patient samples efficiently into correct anaerobic conditions, with our fast interlock purge cycle times and Single Plate Entry System (SPES™). Go further with our remote monitoring and control system, allows complete control wherever you are. EASE OF USE Access your workstation quickly & easily with our Ezee Sleeve™ direct-hand access port system. It’s also so easy to clean with the removable pop-off front cover (Pop-Off™). ACCURACY & CONTROL Check your environmental conditions at a glance, with our clear digital on-screen color-coded display, set to your specific parameters. With an optical sensor & HEPA filtration as standard, you can truly rely on the accuracy of set conditions. CAPACITY & FLEXIBILITY Process more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.
Request a Quote
Description
The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to your busy laboratory. The removable pop-off front cover (Pop-Off™) makes set-up and cleaning so easy; the modular-design provides users with true flexibility to expand and upgrade work spaces. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day. EFFICIENCY & RELIABILITY Save time in getting patient samples efficiently into correct anaerobic conditions, with our fast interlock purge cycle times and Single Plate Entry System (SPES™). Go further with our remote monitoring and control system, allows complete control wherever you are. EASE OF USE Access your workstation quickly & easily with our Ezee Sleeve™ direct-hand access port system. It’s also so easy to clean with the removable pop-off front cover (Pop-Off™). ACCURACY & CONTROL Check your environmental conditions at a glance, with our clear digital on-screen color-coded display, set to your specific parameters. With an optical sensor & HEPA filtration as standard, you can truly rely on the accuracy of set conditions. CAPACITY & FLEXIBILITY Process more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Concept Dual Chamber 1000 anaerobic workstation is designed for culturing obligate anaerobes in clinical, research, and industrial applications. It has external dimensions of 2404 mm width, 1025 mm height, and 797 mm depth, with an internal chamber volume of 49 accessible litres and capacity for 1008 standard 90mm plates. The unit features real-time monitoring of oxygen, temperature, and humidity; an internal HEPA filtration system; Ezee Sleeve™ access ports; and a single plate entry system. The interlock purge time to 0% O₂ is 90 seconds, and oxygen sensor replacement is required every four years. The workstation weighs 210 kg (462 lbs).

Datasheet Summary
Powered by GS/AI

The Concept Dual Chamber 1000 anaerobic workstation is designed for culturing obligate anaerobes in clinical, research, and industrial applications. It has external dimensions of 2404 mm width, 1025 mm height, and 797 mm depth, with an internal chamber volume of 49 accessible litres and capacity for 1008 standard 90mm plates. The unit features real-time monitoring of oxygen, temperature, and humidity; an internal HEPA filtration system; Ezee Sleeve™ access ports; and a single plate entry system. The interlock purge time to 0% O₂ is 90 seconds, and oxygen sensor replacement is required every four years. The workstation weighs 210 kg (462 lbs).

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Sanford, ME, United States
Anaerobic Workstation
Concept Dual Chamber 1000
Anaerobic Workstation Concept Dual Chamber 1000
The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to your busy laboratory. The removable pop-off front cover (Pop-Off™) makes set-up and cleaning so easy; the modular-design provides users with true flexibility to expand and upgrade work spaces. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day. EFFICIENCY & RELIABILITY Save time in getting patient samples efficiently into correct anaerobic conditions, with our fast interlock purge cycle times and Single Plate Entry System (SPES™). Go further with our remote monitoring and control system, allows complete control wherever you are. EASE OF USE Access your workstation quickly & easily with our Ezee Sleeve™ direct-hand access port system. It’s also so easy to clean with the removable pop-off front cover (Pop-Off™). ACCURACY & CONTROL Check your environmental conditions at a glance, with our clear digital on-screen color-coded display, set to your specific parameters. With an optical sensor & HEPA filtration as standard, you can truly rely on the accuracy of set conditions. CAPACITY & FLEXIBILITY Process more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.

The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to your busy laboratory.

The removable pop-off front cover (Pop-Off™) makes set-up and cleaning so easy; the modular-design provides users with true flexibility to expand and upgrade work spaces. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day.

EFFICIENCY & RELIABILITY

Save time in getting patient samples efficiently into correct anaerobic conditions, with our fast interlock purge cycle times and Single Plate Entry System (SPES™). Go further with our remote monitoring and control system, allows complete control wherever you are.

EASE OF USE

Access your workstation quickly & easily with our Ezee Sleeve™ direct-hand access port system. It’s also so easy to clean with the removable pop-off front cover (Pop-Off™).

ACCURACY & CONTROL

Check your environmental conditions at a glance, with our clear digital on-screen color-coded display, set to your specific parameters. With an optical sensor & HEPA filtration as standard, you can truly rely on the accuracy of set conditions.

CAPACITY & FLEXIBILITY

Process more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Workbenches and Workstations (Industrial)
Product Number Concept Dual Chamber 1000
Product Name Anaerobic Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details