WATTCO Temperature Control Panels WATTCO™

Description
Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet most of the requirements of the target application. Terminal boxes in Wattco™ temperature control panels Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is normally suitable for non-hazardous area operations. NEMA 4 terminal boxes (weather-resistant enclosures) are commonly used for outdoor operation, which requires protection against moisture and humidity. Digital temperature controllers are installed to monitor the ambient and set-point temperature. A typical control panel set possesses of switching and fusing devices, including internal wirings. Safety sensors for temperature control panels Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat generation safety for various voltage ranges. The support and safety documentation (with schematics support, drawings, and bills of material) would ensure the control panels will be installed and operated perfectly as designed. Industrial control panels regulate temperature and provide safety mechanisms to prevent overheating your liquid and protect your heating elements. Temperature control panels for hazardous operations Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on–off disconnect switches, and other components to help regulate your Wattco™ heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers are the “brains” of the system and determine the heat intensity of your heaters. Voltages for temperature control panels Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are typically used for outdoor applications where concerns of moisture and humidity is a factor. Flow switches can also be used for circulation heaters. All Wattco™ control panels come with circuit schematics and support documentation that might be required for configuration purposes.
Request a Quote
Description
Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet most of the requirements of the target application. Terminal boxes in Wattco™ temperature control panels Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is normally suitable for non-hazardous area operations. NEMA 4 terminal boxes (weather-resistant enclosures) are commonly used for outdoor operation, which requires protection against moisture and humidity. Digital temperature controllers are installed to monitor the ambient and set-point temperature. A typical control panel set possesses of switching and fusing devices, including internal wirings. Safety sensors for temperature control panels Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat generation safety for various voltage ranges. The support and safety documentation (with schematics support, drawings, and bills of material) would ensure the control panels will be installed and operated perfectly as designed. Industrial control panels regulate temperature and provide safety mechanisms to prevent overheating your liquid and protect your heating elements. Temperature control panels for hazardous operations Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on–off disconnect switches, and other components to help regulate your Wattco™ heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers are the “brains” of the system and determine the heat intensity of your heaters. Voltages for temperature control panels Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are typically used for outdoor applications where concerns of moisture and humidity is a factor. Flow switches can also be used for circulation heaters. All Wattco™ control panels come with circuit schematics and support documentation that might be required for configuration purposes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Control Panels - WATTCO™ - WATTCO
Pointe Claire, Quebec, Canada
Temperature Control Panels
WATTCO™
Temperature Control Panels WATTCO™
Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet most of the requirements of the target application. Terminal boxes in Wattco™ temperature control panels Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is normally suitable for non-hazardous area operations. NEMA 4 terminal boxes (weather-resistant enclosures) are commonly used for outdoor operation, which requires protection against moisture and humidity. Digital temperature controllers are installed to monitor the ambient and set-point temperature. A typical control panel set possesses of switching and fusing devices, including internal wirings. Safety sensors for temperature control panels Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat generation safety for various voltage ranges. The support and safety documentation (with schematics support, drawings, and bills of material) would ensure the control panels will be installed and operated perfectly as designed. Industrial control panels regulate temperature and provide safety mechanisms to prevent overheating your liquid and protect your heating elements. Temperature control panels for hazardous operations Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on–off disconnect switches, and other components to help regulate your Wattco™ heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers are the “brains” of the system and determine the heat intensity of your heaters. Voltages for temperature control panels Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are typically used for outdoor applications where concerns of moisture and humidity is a factor. Flow switches can also be used for circulation heaters. All Wattco™ control panels come with circuit schematics and support documentation that might be required for configuration purposes.

Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet most of the requirements of the target application.

Terminal boxes in Wattco™ temperature control panels

Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is normally suitable for non-hazardous area operations.

NEMA 4 terminal boxes (weather-resistant enclosures) are commonly used for outdoor operation, which requires protection against moisture and humidity. Digital temperature controllers are installed to monitor the ambient and set-point temperature. A typical control panel set possesses of switching and fusing devices, including internal wirings.

Safety sensors for temperature control panels

Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat generation safety for various voltage ranges. The support and safety documentation (with schematics support, drawings, and bills of material) would ensure the control panels will be installed and operated perfectly as designed. Industrial control panels regulate temperature and provide safety mechanisms to prevent overheating your liquid and protect your heating elements.

Temperature control panels for hazardous operations

Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on–off disconnect switches, and other components to help regulate your Wattco™ heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers are the “brains” of the system and determine the heat intensity of your heaters.

Voltages for temperature control panels

Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are typically used for outdoor applications where concerns of moisture and humidity is a factor. Flow switches can also be used for circulation heaters. All Wattco™ control panels come with circuit schematics and support documentation that might be required for configuration purposes.

Supplier's Site

Technical Specifications

  WATTCO
Product Category Control Panels
Product Number WATTCO™
Product Name Temperature Control Panels
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
Display Type Digital Display; Lights
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs; Touchscreen
View Details
Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details