SLM series IP65 wall-mounted stainless steel enclosures feature a key-latch hinged design for tamper-proof access, made from SUS304 stainless steel with a polished finish and conductive shielding for EMC. Equipped with welded wall-mounting brackets, they operate within a temperature range of -40°C to +90°C and include an EPDM gasket. Nine variant sizes are available with dimensions ranging from 120×150×80.5 mm to 300×400×150.5 mm and weights from 1.0 kg to 4.9 kg.
IP65 hinged stainless steel enclosure with key lock latch.
Equipped with wall mounting brackets.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
9 different sizes are available.
Surface finish : Polished finish
Protection class : IP65
Operating temperature : -40℃ ~ +90℃
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Control Panels |
| Product Number | SLM Series |
| Product Name | IP65 Wallmount Hinged Stainless Steel Box |
| Length | 5.91 to 15.75 inch (150 to 400 mm) |