Takachi Electronics Enclosure Co., Ltd. IP65 Wall Mount Stainless Steel Box SLB Series

Description
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote Datasheet
Description
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Wall Mount Stainless Steel Box
SLB Series
IP65 Wall Mount Stainless Steel Box SLB Series
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65 Operating temperature : -40℃ ~ +90℃

IP65 stainless steel enclosure with screw fixing cover.
Equipped with wall mounting bracket.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
Key latch for tamper-proof purposes.
9 different sizes are available.
Surface finish : Polished finish.
Protection class : IP65
Operating temperature : -40℃ ~ +90℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number SLB Series
Product Name IP65 Wall Mount Stainless Steel Box
Length 5.91 to 15.75 inch (150 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Aluminum Enclosure With Corner Guard - EXP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details