BARTEC Local control stations local control stations 07 3 zone 1

Description
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 21, type of protection tb “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installationa reas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.
Request a Quote
Description
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 21, type of protection tb “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installationa reas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Local control stations - local control stations 07 3 zone 1 - BARTEC
Bad Mergentheim, Germany
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 21, type of protection tb “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installationa reas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.

BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 21, type of protection tb “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installationa reas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Control Panels
Product Number local control stations 07 3 zone 1
Product Name Local control stations
Panel Operation Electrical
Unlock Full Specs
to access all available technical data

Similar Products

EFG control station - flameproof ex d multiple push button control and signalling stations - BARTEC
Specs
Panel Operation Electrical
Operating Temperature -60 to 60 F (-51.11 to 15.56 C)
View Details
APEXmv - apexmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
APEXpy - apexpy - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details