Accurate Bushing Company, Inc. Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-2-1/2-30

Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote
Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-30 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Ancillary Bearings, YR-Chain Rollers: Yoke Type
YR-2-1/2-30
Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-2-1/2-30
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number YR-2-1/2-30
Product Name Ancillary Bearings, YR-Chain Rollers: Yoke Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(Smith) - YAG-44 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Bearing - 70171885 - Radwell International
Accurate Bushing Company, Inc.
View Details