TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is extensive. To suit the shape of mating parts, six types of outer shapes are available: standard flat shape, convex shape, concave groove shape, U-groove shape, V-groove shape, and one-side flange shape. For mounting options, there are three types to choose from depending on the application: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance washers, making it easy to avoid unwanted contact. In this way, TOK provides a rich lineup of highly diverse bearings to meet a variety of needs.
| TOK America, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | Flat type_Plastic roller_DL |
| Rolling Element | Polymer |
| Operating Temperature | 32 to 104 F (0 to 40 C) |
| Design Units | Metric |
| Bore | 0.2992 inch (7.600 mm) |