The BPFFKS-120 is a two-piece heavy-duty spherical bearing with a 1.4375 in. outer diameter and a 0.7500 in. bore, designed for high radial load applications using alloy steel 52100 components. It has a 1.187 in. width, uses a 0.750 in. ball, and supports a static radial load rating of 78,000 lbs. The bearing features a metal-to-metal contact design with oil-coated outer race and chrome-plated ball, and includes a lubrication hole and groove. Chamfer dimensions are 0.015 in. max. Optional self-lubricating liner variants are available by adding "T" to the catalog number.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BPFFKS-120 |
| Product Name | .7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing |
| Type | Spherical |