ABB Measurement & Analytics RF Capacitance Level Switch KCAP400™

Description
FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal or Vertical Installations) Dual Set Point (Vertical Installations Only) Pump Control (Vertical Installations Only) Element Sensitivity Down to 1.5 pF OPTIONS: 316L SS enclosure External “Alarm” Indicating Lamp Custom Insertion Lengths to 1800 in / 45720 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, 1 1/2”NPT and Custom Flanges
Request a Quote
Description
FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal or Vertical Installations) Dual Set Point (Vertical Installations Only) Pump Control (Vertical Installations Only) Element Sensitivity Down to 1.5 pF OPTIONS: 316L SS enclosure External “Alarm” Indicating Lamp Custom Insertion Lengths to 1800 in / 45720 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, 1 1/2”NPT and Custom Flanges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Capacitance Level Switch - KCAP400™ - ABB Measurement & Analytics
Zurich, Switzerland
RF Capacitance Level Switch
KCAP400™
RF Capacitance Level Switch KCAP400™
FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal or Vertical Installations) Dual Set Point (Vertical Installations Only) Pump Control (Vertical Installations Only) Element Sensitivity Down to 1.5 pF OPTIONS: 316L SS enclosure External “Alarm” Indicating Lamp Custom Insertion Lengths to 1800 in / 45720 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, 1 1/2”NPT and Custom Flanges

FEATURES:

  • Liquids and Bulk Solids
  • Integral and Remote Electronics Available
  • Easy Set Up Via External Magnet or Pushbuttons
  • Housing with Glass Viewing Cover
  • Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig)
  • Field Selectable Modes of Operation:
    • Single Set Point (Horizontal or Vertical Installations)
    • Dual Set Point (Vertical Installations Only)
    • Pump Control (Vertical Installations Only)
  • Element Sensitivity Down to 1.5 pF

OPTIONS:

  • 316L SS enclosure
  • External “Alarm” Indicating Lamp
  • Custom Insertion Lengths to 1800 in / 45720 mm
  • Industry Standard Bulk Solids Mounting Plate
  • Process Connections: 3/4”NPT, 1 1/4”NPT, 1 1/2”NPT and Custom Flanges
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number KCAP400™
Product Name RF Capacitance Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Guided wave radar - LWT300 series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 1.97 to 2362 inch (50 to 60000 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Magnetic level gauge switch - PS45 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Buoyancy Level Switch - MS50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details