Shenzhen Milvent Technology Co., Limited M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) MIV-40SUS

Description
STAINLESS STEEL PRESSURE COMPENSATION DEVICE FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ET C., Characteristics Material:stainless steel Description High degree of protection Waterproof membrane Corrosion resistant Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosure through the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device MIV-40SUS provides compensation of pressure at a protection degree of IP68. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.
Request a Quote
Description
STAINLESS STEEL PRESSURE COMPENSATION DEVICE FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ET C., Characteristics Material:stainless steel Description High degree of protection Waterproof membrane Corrosion resistant Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosure through the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device MIV-40SUS provides compensation of pressure at a protection degree of IP68. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL)
MIV-40SUS
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) MIV-40SUS
STAINLESS STEEL PRESSURE COMPENSATION DEVICE FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ET C., Characteristics Material:stainless steel Description High degree of protection Waterproof membrane Corrosion resistant Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosure through the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device MIV-40SUS provides compensation of pressure at a protection degree of IP68. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.

STAINLESS STEEL PRESSURE COMPENSATION DEVICE

FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ETC.,

Characteristics

  • Material:stainless steel

Description

High degree of protection
Waterproof membrane
Corrosion resistant

Performance:

· Pressure equalization and release in order to extend seal life

· Prevent condensation

· Block contaminants like dust, dirt and debris

· Low cost Vent instead of traditional breather plug"


Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosure through the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device MIV-40SUS provides compensation of pressure at a protection degree of IP68. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIV-40SUS
Product Name M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL)
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details