RS Components, Ltd. Conduit Fittings 761971

Description
Cutterwell & Co Ltd PSC25W
Request a Quote
Description
Cutterwell & Co Ltd PSC25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761971
Conduit Fittings 761971
Cutterwell & Co Ltd PSC25W

Cutterwell & Co Ltd PSC25W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761971
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details