RS Components, Ltd. Conduit Fittings 4711423

Description
Stainless steel nipple,25mm
Request a Quote
Description
Stainless steel nipple,25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 4711423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
4711423
Conduit Fittings 4711423
Stainless steel nipple,25mm

Stainless steel nipple,25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 4711423
Product Name Conduit Fittings
Fitting Type Nipple; Short nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details