Shenzhen Milvent Technology Co., Limited 90°Quick Connector for Flexible Pipes MIL-QCFC90

Description
90°Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Request a Quote
Description
90°Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90°Quick Connector for Flexible Pipes - MIL-QCFC90 - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
90°Quick Connector for Flexible Pipes
MIL-QCFC90
90°Quick Connector for Flexible Pipes MIL-QCFC90
90°Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.

90°Quick Connector for Flexible Pipes

  • Product details

    Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The excellent design of claws, connect the flexible pipes quickly and safely.Colors:Black, gray, and other colors available upon request.
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIL-QCFC90
Product Name 90°Quick Connector for Flexible Pipes
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details