RS Components, Ltd. Conduit Fittings 2687418

Description
Flexicon FPA28-21-21B Conduit Fitting
Request a Quote
Description
Flexicon FPA28-21-21B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687418
Conduit Fittings 2687418
Flexicon FPA28-21-21B Conduit Fitting

Flexicon FPA28-21-21B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687418
Product Name Conduit Fittings
Size 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 4711338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details