Shenzhen Milvent Technology Co., Limited 100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm MIL-32-CF

Description
Straight Conduit Fitting with Locknut and Sealing Washer, Fixed External Male Thread, Nominal Conduit Size 34mm, M32x1.5 Thread, Polyamide (Nylon) 66, With Locknut and Sealing Washer, Black A/LOK FOR YORK WITH LOCKNUT AN Additional Information Application: For Insertion into Threaded Entries or Knockout to Connect Conduit Color: Black Material: Polyamide/Nylon 6.6 Number of Batteries: 0 Product Name: plastic fitting for conduit Product Type: Conduit Fitting with NPT Threads Size: NC 34mm
Request a Quote
Description
Straight Conduit Fitting with Locknut and Sealing Washer, Fixed External Male Thread, Nominal Conduit Size 34mm, M32x1.5 Thread, Polyamide (Nylon) 66, With Locknut and Sealing Washer, Black A/LOK FOR YORK WITH LOCKNUT AN Additional Information Application: For Insertion into Threaded Entries or Knockout to Connect Conduit Color: Black Material: Polyamide/Nylon 6.6 Number of Batteries: 0 Product Name: plastic fitting for conduit Product Type: Conduit Fitting with NPT Threads Size: NC 34mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm
MIL-32-CF
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm MIL-32-CF
Straight Conduit Fitting with Locknut and Sealing Washer, Fixed External Male Thread, Nominal Conduit Size 34mm, M32x1.5 Thread, Polyamide (Nylon) 66, With Locknut and Sealing Washer, Black A/LOK FOR YORK WITH LOCKNUT AN Additional Information Application: For Insertion into Threaded Entries or Knockout to Connect Conduit Color: Black Material: Polyamide/Nylon 6.6 Number of Batteries: 0 Product Name: plastic fitting for conduit Product Type: Conduit Fitting with NPT Threads Size: NC 34mm

Straight Conduit Fitting with Locknut and Sealing Washer, Fixed External Male Thread, Nominal Conduit Size 34mm, M32x1.5 Thread, Polyamide (Nylon) 66, With Locknut and Sealing Washer, Black

A/LOK FOR YORK WITH LOCKNUT AN

Additional Information


  • Application:
    For Insertion into Threaded Entries or Knockout to Connect Conduit

  • Color:
    Black

  • Material:
    Polyamide/Nylon 6.6

  • Number of Batteries:
    0

  • Product Name:
    plastic fitting for conduit

  • Product Type:
    Conduit Fitting with NPT Threads

  • Size:
    NC 34mm
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIL-32-CF
Product Name 100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details