Thinking Electronic Industrial Co., Ltd. Circuit Protection - PTC Resettable Fuses KMC2S050RY

Description
Win Source Part Number: 1382424-KMC2S050RY Category: Circuit Protection>PTC Resettable Fuses Series: KMC Type: Polymeric Package: Tape & Reel (TR) Size / Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Thinking Electronic Industrial Co.,Ltd Approval Agency: cUL, TUV, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382424-KMC2S050RY Category: Circuit Protection>PTC Resettable Fuses Series: KMC Type: Polymeric Package: Tape & Reel (TR) Size / Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Thinking Electronic Industrial Co.,Ltd Approval Agency: cUL, TUV, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1382424-KMC2S050RY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1382424-KMC2S050RY
Circuit Protection - PTC Resettable Fuses 1382424-KMC2S050RY
Win Source Part Number: 1382424-KMC2S050RY Category: Circuit Protection>PTC Resettable Fuses Series: KMC Type: Polymeric Package: Tape & Reel (TR) Size / Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Thinking Electronic Industrial Co.,Ltd Approval Agency: cUL, TUV, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382424-KMC2S050RY
Category: Circuit Protection>PTC Resettable Fuses
Series: KMC
Type: Polymeric
Package: Tape & Reel (TR)
Size / Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 6V
Current - Max: 100 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 100 ms
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 850 mOhms
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Thinking Electronic Industrial Co.,Ltd
Approval Agency: cUL, TUV, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1382424-KMC2S050RY
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount
Unlock Full Specs
to access all available technical data