Bourns, Inc. PTC Resettable Fuses MF-R250-2

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R250-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R250-2TR-ND
PTC Resettable Fuses 118-MF-R250-2TR-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R250-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R250-2CT-ND
PTC Resettable Fuses 118-MF-R250-2CT-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 2.5A, 30Vdc; Product Range Bourns - 70AC6324 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2.5A, 30Vdc; Product Range Bourns
70AC6324
Ptc Resettable Fuse, 2.5A, 30Vdc; Product Range Bourns 70AC6324
PTC RESETTABLE FUSE, 2.5A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2.5A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-R250-2TR-ND 70AC6324
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 2.5A, 30Vdc; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R250-AP-10CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R025-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details