Ceramic PTC Resettable Fuse 230V (600V Int) 110mA Ih Surface Mount 4-SMD Cube
Ceramic PTC Resettable Fuse 230V (600V Int) 110mA Ih Surface Mount 4-SMD Cube
Ceramic PTC Resettable Fuse 230V (600V Int) 110mA Ih Surface Mount 4-SMD Cube
Win Source Part Number: 1083540-CMF-SDP35A-2
Category: Circuit Protection>PTC Resettable Fuses
Series: CMF-SDP
Type: Ceramic
Package: Tape & Reel
Standard Package: 400
Mounting: SMD (SMT)
Thickness (Max): 0.402" (10.20mm)
Voltage - Max: 230V (600V Int)
Current - Max: 2.5 A
Current - Hold (Ih) (Max): 110 mA
Current - Trip (It): 230 mA
Time to Trip: 200 ms
Package / Case: 4-SMD Cube
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm)
Resistance - 25°C (Typ): 35 Ohms
Alternative Parts (Cross-Reference): CMF-SD35A-2; B59850C0080A070; CMF-SD35A-10-2; TRF250-110U-2; RF0126-000; MF-R011/250U-0CMF-SD
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: CMF-SDP35A-2-ND,CMFS
Base Product Number: CMF-SD
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | CMF-SDP35A-2DKR-ND | 1083540-CMF-SDP35A-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |