OptiFuse Circuit Protection - PTC Resettable Fuses R1206-005-R

Description
Win Source Part Number: 1135024-R1206-005-R Category: Circuit Protection>PTC Resettable Fuses Series: R1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-R1206-005-RTR Base Product Number: R1206 Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1135024-R1206-005-R Category: Circuit Protection>PTC Resettable Fuses Series: R1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-R1206-005-RTR Base Product Number: R1206 Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1135024-R1206-005-R
Circuit Protection - PTC Resettable Fuses 1135024-R1206-005-R
Win Source Part Number: 1135024-R1206-005-R Category: Circuit Protection>PTC Resettable Fuses Series: R1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 60V Current - Max: 100 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-R1206-005-RTR Base Product Number: R1206 Approval Agency: cUL, TUV, UL

Win Source Part Number: 1135024-R1206-005-R
Category: Circuit Protection>PTC Resettable Fuses
Series: R1206
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 60V
Current - Max: 100 A
Current - Hold (Ih) (Max): 50 mA
Current - Trip (It): 150 mA
Time to Trip: 1.5 s
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 3.6 Ohms
Resistance - Post Trip (R1) (Max): 50 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-R1206-005-RTR
Base Product Number: R1206
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1135024-R1206-005-R
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R160-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMD110TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric)
Standards and Certifications CSA Mark; CSA, TUV, UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details