EF2A51A025Q10B -- SINGLE ENDED BESSEL LOSS EQ SERIES
Thin Film Technology Corporation
Single Ended Bessel Loss EQ Series
EF2A51A025Q10B
Suppliers
Single Ended Bessel Loss EQ Series
EF2A51A025Q10B
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
EF2A51A025Q10B |
|
Product Name
|
Single Ended Bessel Loss EQ Series |
|
Attenuator Type
|
Variable
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 6 GHz
VSWR
1.3 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuator Type
Variable
Frequency
0.0 GHz
Attenuation
0.0 to 16 dB
View Details
Insertion Loss
4 dB
VSWR
1.3 :1
Attenuation
0.0 to 63 dB
View Details
2 suppliers