The NCA1 is a manually variable attenuator for DC to 2.5 GHz applications, offering attenuation ranges of 0~10 dB or 0~16 dB with 50 Ω impedance and 1 W average power handling. It uses a nickel-plated brass outer conductor, gold-plated beryllium copper female inner conductor, and aluminum housing, with a weight of 65 g. The operating temperature range is -40 to +65 °C. The unit is available with N or SMA female connectors and two mechanical outlines. It is designed for wireless, radar, and laboratory test systems.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NCA1 |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |