RS Components, Ltd. Anti Static Mats 7873123

Description
Grey ESD Anti-Fatigue Mat 0.9m x 0.6m
Request a Quote
Description
Grey ESD Anti-Fatigue Mat 0.9m x 0.6m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 7873123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
7873123
Anti Static Mats 7873123
Grey ESD Anti-Fatigue Mat 0.9m x 0.6m

Grey ESD Anti-Fatigue Mat 0.9m x 0.6m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 7873123
Product Name Anti Static Mats
Mat Type Anti-Fatigue; Specialty; Floor
Material Rubber
Color(s) Grey
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2325563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
Electrical Safety Mats - 9182536 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 31.5 inch (800 mm)
Length 47.24 inch (1200 mm)
View Details
Electrical Safety Mats - 2539432 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Polyvinyl Chloride
Width 51.18 inch (1300 mm)
View Details
Anti-Fatigue Mats - 2217898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Black
View Details