Glas-Col, LLC Ramptrol 104A PL924K

Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Ramptrol - 104A PL924K - Glas-Col, LLC
Terre Haute, IN, USA
Ramptrol
104A PL924K
Ramptrol 104A PL924K
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL924K
Product Name Ramptrol
Configuration Controller
Electrical Specs 10A 240V
Temperature Range -200 to 1371 C (-328 to 2500 F)
Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 500 ml (30.51 cubic inches)
View Details
Griffin Beaker Mantle - 100A O608 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 400 ml (24.41 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details