Waters Corporation Sample Vials

Description
Highest Quality Vials Maximize your lab efficiency with fewer failed assays and limited instrument downtime caused by vials out of specification. You can choose from Waters broad range of vials, each one is held to tight dimensional tolerances and the certified products have cleanliness measured by LC and MS. LC/MS Certified Vials are: Tested by LC/UV for residues of chemicals used in processing and packaging vials. The septa are tested by headspace GC to ensure low levels of low molecular weight polymer. These vials are suited for analyte concentration in the µg/mL concentration; typically detectors like UV and RI. Tested by MS scans from 250 to 1000 m/z with specifications set on the total ion count and presence of clusters in the high mass range. These vials are suited for analyte concentrations in the 100’s ng/mL concentration. Manufactured by a proprietary process that reduces analyte adsorption. The testing includes dimensions, LC/UV and MS cleanliness. In addition there is a high recovery of analyte test run at 1 ng/mL concentration using UPLC/MS/MS (MRM) and yield little adsorption. These vials exhibit the lowest adsorption of autosampler vials on the market.
Description
Highest Quality Vials Maximize your lab efficiency with fewer failed assays and limited instrument downtime caused by vials out of specification. You can choose from Waters broad range of vials, each one is held to tight dimensional tolerances and the certified products have cleanliness measured by LC and MS. LC/MS Certified Vials are: Tested by LC/UV for residues of chemicals used in processing and packaging vials. The septa are tested by headspace GC to ensure low levels of low molecular weight polymer. These vials are suited for analyte concentration in the µg/mL concentration; typically detectors like UV and RI. Tested by MS scans from 250 to 1000 m/z with specifications set on the total ion count and presence of clusters in the high mass range. These vials are suited for analyte concentrations in the 100’s ng/mL concentration. Manufactured by a proprietary process that reduces analyte adsorption. The testing includes dimensions, LC/UV and MS cleanliness. In addition there is a high recovery of analyte test run at 1 ng/mL concentration using UPLC/MS/MS (MRM) and yield little adsorption. These vials exhibit the lowest adsorption of autosampler vials on the market.

Suppliers

Company
Product
Description
Supplier Links
Sample Vials -  - Waters Corporation
Milford, MA, USA
Sample Vials
Sample Vials
Highest Quality Vials Maximize your lab efficiency with fewer failed assays and limited instrument downtime caused by vials out of specification. You can choose from Waters broad range of vials, each one is held to tight dimensional tolerances and the certified products have cleanliness measured by LC and MS. LC/MS Certified Vials are: Tested by LC/UV for residues of chemicals used in processing and packaging vials. The septa are tested by headspace GC to ensure low levels of low molecular weight polymer. These vials are suited for analyte concentration in the µg/mL concentration; typically detectors like UV and RI. Tested by MS scans from 250 to 1000 m/z with specifications set on the total ion count and presence of clusters in the high mass range. These vials are suited for analyte concentrations in the 100’s ng/mL concentration. Manufactured by a proprietary process that reduces analyte adsorption. The testing includes dimensions, LC/UV and MS cleanliness. In addition there is a high recovery of analyte test run at 1 ng/mL concentration using UPLC/MS/MS (MRM) and yield little adsorption. These vials exhibit the lowest adsorption of autosampler vials on the market.

Highest Quality Vials

Maximize your lab efficiency with fewer failed assays and limited instrument downtime caused by vials out of specification. You can choose from Waters broad range of vials, each one is held to tight dimensional tolerances and the certified products have cleanliness measured by LC and MS.

LC/MS Certified Vials are:

  • Tested by LC/UV for residues of chemicals used in processing and packaging vials. The septa are tested by headspace GC to ensure low levels of low molecular weight polymer. These vials are suited for analyte concentration in the µg/mL concentration; typically detectors like UV and RI.
  • Tested by MS scans from 250 to 1000 m/z with specifications set on the total ion count and presence of clusters in the high mass range. These vials are suited for analyte concentrations in the 100’s ng/mL concentration.
  • Manufactured by a proprietary process that reduces analyte adsorption. The testing includes dimensions, LC/UV and MS cleanliness. In addition there is a high recovery of analyte test run at 1 ng/mL concentration using UPLC/MS/MS (MRM) and yield little adsorption. These vials exhibit the lowest adsorption of autosampler vials on the market.
Supplier's Site

Technical Specifications

  Waters Corporation
Product Category Vials
Product Name Sample Vials
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
Screw Thread Glass Vials - VA81235 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 8-425
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
1.0mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229913B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1 cc (0.0610 cubic inches)
View Details