Clippard Polyethylene Tubing PET1-0805

Description
Polyethylene Tubing, 1/4" OD-5/32" ID
Request a Quote
Description
Polyethylene Tubing, 1/4" OD-5/32" ID
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PET1-0805 is a 1/4" O.D. 50D polyethylene tubing with a 5/32" I.D., designed for use with push-in fittings. It has a working pressure range of 0 to 105 psig at 100°F and a maximum temperature of 120°F. The static burst pressure is approximately 480 psig at 75°F. The tubing is made of linear low density polyethylene, available in black or natural colors, with a bend radius of 1 1/4" and sold in 50' or 500' lengths.

Datasheet Summary
Powered by GS/AI

PET1-0805 is a 1/4" O.D. 50D polyethylene tubing with a 5/32" I.D., designed for use with push-in fittings. It has a working pressure range of 0 to 105 psig at 100°F and a maximum temperature of 120°F. The static burst pressure is approximately 480 psig at 75°F. The tubing is made of linear low density polyethylene, available in black or natural colors, with a bend radius of 1 1/4" and sold in 50' or 500' lengths.

Suppliers

Company
Product
Description
Supplier Links
Polyethylene Tubing - PET1-0805 - Clippard
Cincinnati, OH, United States
Polyethylene Tubing
PET1-0805
Polyethylene Tubing PET1-0805
Polyethylene Tubing, 1/4" OD-5/32" ID

Polyethylene Tubing, 1/4" OD-5/32" ID

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Tubing
Product Number PET1-0805
Product Name Polyethylene Tubing
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details