Keystone Electronics Corp. 2.50" (60mm) Filter Media 8444-MO

Description
Part Number: 8444-MO Fan Size: 2.5" (60mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Description
Part Number: 8444-MO Fan Size: 2.5" (60mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.50" (60mm) Filter Media, part number 8444-MO, is designed for efficient air filtration in fan applications. It features a unique assembly that includes a guard, filter media, and retainer, all made from UL Rated 94V-HB materials. The filter media consists of polyester foam and aluminum mesh, allowing for a free passage of air at a rate of 24 CFM with minimal resistance and pressure drop. This design also provides a high surface-area contact for trapping dust particles and helps reduce external fan noise. Maintenance is simplified with a snap-fit retainer that allows for easy removal and cleaning or replacement of the filter media without disturbing the fan or guard. The guard is constructed from glass-filled Nylon 6/6, ensuring durability and impact resistance, while also featuring countersunk mounting holes for secure installation. Replacement media is available, making it a practical choice for ongoing maintenance needs.

Datasheet Summary
Powered by GS/AI

The 2.50" (60mm) Filter Media, part number 8444-MO, is designed for efficient air filtration in fan applications. It features a unique assembly that includes a guard, filter media, and retainer, all made from UL Rated 94V-HB materials. The filter media consists of polyester foam and aluminum mesh, allowing for a free passage of air at a rate of 24 CFM with minimal resistance and pressure drop. This design also provides a high surface-area contact for trapping dust particles and helps reduce external fan noise. Maintenance is simplified with a snap-fit retainer that allows for easy removal and cleaning or replacement of the filter media without disturbing the fan or guard. The guard is constructed from glass-filled Nylon 6/6, ensuring durability and impact resistance, while also featuring countersunk mounting holes for secure installation. Replacement media is available, making it a practical choice for ongoing maintenance needs.

Suppliers

Company
Product
Description
Supplier Links
2.50
New Hyde Park, NY, USA
2.50" (60mm) Filter Media
8444-MO
2.50" (60mm) Filter Media 8444-MO
Part Number: 8444-MO Fan Size: 2.5" (60mm) Material: Polyester Foam and Aluminum Screen

Part Number: 8444-MO

  • Fan Size: 2.5" (60mm)
  • Material: Polyester Foam and Aluminum Screen
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Filter Elements
Product Number 8444-MO
Product Name 2.50" (60mm) Filter Media
Filter Medium Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details