BRIM Electronics, Inc. CHV™ Corona Resistant High Voltage PTFE Cable CHV

Description
BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, PTFE tape wrap insulation, & a color-coded jacket overall. STD. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order. STD. P-U: 250', 500', 1000'. RoHS compliant+.
Request a Quote
Description
BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, PTFE tape wrap insulation, & a color-coded jacket overall. STD. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order. STD. P-U: 250', 500', 1000'. RoHS compliant+.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Lodi, NJ, United States
CHV™ Corona Resistant High Voltage PTFE Cable
CHV
CHV™ Corona Resistant High Voltage PTFE Cable CHV
BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, PTFE tape wrap insulation, & a color-coded jacket overall. STD. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order. STD. P-U: 250', 500', 1000'. RoHS compliant+.

BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D.
OPERATING VOLTAGE: Voltage capabilities are based on
the thickness of the jacket.
OPERATING TEMPERATURE: -90°C to +250°C

DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, PTFE tape wrap insulation, & a color-coded jacket overall.
STD. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order.
STD. P-U: 250', 500', 1000'. RoHS compliant+.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Electrical Power Wires
Product Number CHV
Product Name CHV™ Corona Resistant High Voltage PTFE Cable
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
Rated Voltage 2.5 to 50 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details