Conax Technologies Fiberglass Insulated Lead for Thermocouples T2

Description
This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4′ into the sheath. * The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric conditions (not recommended where excessive vibration and abrasion are encountered). * Standard cold end lead length is 24′. Longer leads are available on request. Specify in feet, e.g. T2(3FT). * Available with the following sheath sizes: 0.062′ (AWG 30 leadwire), 0.125′ (AWG 24 leadwire), and 0.187′ (AWG 20 leadwire). Maximum sheath length is 5 ft. * Service temperature upper limit: 700°F (370°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Buffalo, NY, United States
Fiberglass Insulated Lead for Thermocouples
T2
Fiberglass Insulated Lead for Thermocouples T2
This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4′ into the sheath. * The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric conditions (not recommended where excessive vibration and abrasion are encountered). * Standard cold end lead length is 24′. Longer leads are available on request. Specify in feet, e.g. T2(3FT). * Available with the following sheath sizes: 0.062′ (AWG 30 leadwire), 0.125′ (AWG 24 leadwire), and 0.187′ (AWG 20 leadwire). Maximum sheath length is 5 ft. * Service temperature upper limit: 700°F (370°C)

This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4″ into the sheath.

* The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric conditions (not recommended where excessive vibration and abrasion are encountered).
* Standard cold end lead length is 24″. Longer leads are available on request. Specify in feet, e.g. T2(3FT).
* Available with the following sheath sizes: 0.062″ (AWG 30 leadwire), 0.125″ (AWG 24 leadwire), and 0.187″ (AWG 20 leadwire). Maximum sheath length is 5 ft.
* Service temperature upper limit: 700°F (370°C)

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Wire
Product Number T2
Product Name Fiberglass Insulated Lead for Thermocouples
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details