Isabellenhutte USA Thermoelectric Alloy ISA®-MINUS

Description
ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA® MINUS in standardized tolerances up to +200 °C. Form of Delivery ISA® MINUS is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA® MINUS can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet
Description
ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA® MINUS in standardized tolerances up to +200 °C. Form of Delivery ISA® MINUS is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA® MINUS can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - ISA®-MINUS - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
ISA®-MINUS
Thermoelectric Alloy ISA®-MINUS
ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA® MINUS in standardized tolerances up to +200 °C. Form of Delivery ISA® MINUS is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA® MINUS can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA® MINUS in standardized tolerances up to +200 °C.

Form of Delivery

ISA® MINUS is supplied in the form of wires with dimensions from 0.05 to 8.00 mm Ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm Ø. ISA® MINUS can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermocouple Wire
Product Number ISA®-MINUS
Product Name Thermoelectric Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details