Isabellenhutte USA Thermoelectric Alloy ISATHERM® PLUS

Description
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.
Request a Quote Datasheet
Description
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
ISATHERM® PLUS
Thermoelectric Alloy ISATHERM® PLUS
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary. Form of Delivery ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm ø. We supply coated wires from 0.03 to 1.50 mm ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm ø (AWG 16) in the KPX/EPX version are usually available ex stock.

ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® PLUS is used for KPX and EPX. The standardized temperature range of the different application possibilities of ISATHERM® PLUS is available in the tables of the glossary.

Form of Delivery

ISATHERM® PLUS (KP/EP and KPX/EPX) is supplied in the form of bare wire with dimensions from 0.03 to 10.00 mm Ø. We supply coated wires from 0.03 to 1.50 mm Ø. ISATHERM® PLUS can also be supplied in the form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions. The dimensions 0.81 (AWG 20) and 1.29 mm Ø (AWG 16) in the KPX/EPX version are usually available ex stock.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermocouple Wire
Product Number ISATHERM® PLUS
Product Name Thermoelectric Alloy
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details