Isabellenhutte USA Thermoelectric Alloy ISOTAN®

Description
ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX, LNX as well as TNX, UNX and ENX. ISOTAN® is also used as compensating lead in type KNCB as well as negative leg for compensating lead type W5Re/W26Re. The standardized temperature range of the different application possibilities of ISOTAN®, is available in the tables of the glossary. We supply various qualities of ISOTAN®, which are suited for different applications or standards. Form of Delivery ISOTAN® is supplied in the form of wires with dimensions from 0.03 to 10.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISOTAN® can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet
Description
ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX, LNX as well as TNX, UNX and ENX. ISOTAN® is also used as compensating lead in type KNCB as well as negative leg for compensating lead type W5Re/W26Re. The standardized temperature range of the different application possibilities of ISOTAN®, is available in the tables of the glossary. We supply various qualities of ISOTAN®, which are suited for different applications or standards. Form of Delivery ISOTAN® is supplied in the form of wires with dimensions from 0.03 to 10.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISOTAN® can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
ISOTAN®
Thermoelectric Alloy ISOTAN®
ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX, LNX as well as TNX, UNX and ENX. ISOTAN® is also used as compensating lead in type KNCB as well as negative leg for compensating lead type W5Re/W26Re. The standardized temperature range of the different application possibilities of ISOTAN®, is available in the tables of the glossary. We supply various qualities of ISOTAN®, which are suited for different applications or standards. Form of Delivery ISOTAN® is supplied in the form of wires with dimensions from 0.03 to 10.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. ISOTAN® can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX, LNX as well as TNX, UNX and ENX. ISOTAN® is also used as compensating lead in type KNCB as well as negative leg for compensating lead type W5Re/W26Re. The standardized temperature range of the different application possibilities of ISOTAN®, is available in the tables of the glossary. We supply various qualities of ISOTAN®, which are suited for different applications or standards.

Form of Delivery

ISOTAN® is supplied in the form of wires with dimensions from 0.03 to 10.00 mm Ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm Ø. ISOTAN® can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermocouple Wire
Product Number ISOTAN®
Product Name Thermoelectric Alloy
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details