RS Components, Ltd. Thermocouples 2318461

Description
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m
Request a Quote
Description
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2318461
Thermocouples 2318461
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m

ANSI THERMOCOUPLE TYPE K MINI PLUG 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2318461
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 5.91 inch (150 mm)
View Details
Specs
Thermocouple Type K
Length 3937 inch (100000 mm)
Temperature Rating 221 F (105 C)
View Details
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
Temperature Rating 500 F (260 C)
View Details
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0630 inch (1.6 mm)
Length 3.94 inch (100 mm)
View Details