Thermal Edge, Inc. UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner 626012-4XSFDTEx

Description
12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner - 626012-4XSFDTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner
626012-4XSFDTEx
UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner 626012-4XSFDTEx
12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 626012-4XSFDTEx
Product Name UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 62 inch (1575 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details