Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi AWN16-9-18EBB

Description
HEAT SINK ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi
68X2320
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi 68X2320
HEAT SINK ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:175mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2320
Product Name Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details