THAT Corporation Bipolar Transistors - BJT 340S14-UR

Description
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
Description
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
Datasheet
Datasheet Summary
Powered by GS/AI

The THAT 340S14-UR is a 14-pin surface-mount matched transistor array containing two matched NPN and two matched PNP transistors, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. It features a typical NPN current gain of 100 and PNP current gain of 75, with voltage noise density of 0.8 nV/√Hz for NPN and 0.75 nV/√Hz for PNP, and a gain-bandwidth product of 350 MHz for NPN and 325 MHz for PNP. Transistors exhibit ±0.5 mV base-emitter voltage matching and ±500 nA base current matching. The package is a 14-pin SOP, compliant with RoHS, and supports lead-free soldering per JEDEC JESD22-A113-D. Operating temperature range is -40 to +85 °C, with maximum junction temperature of +125 °C.

Datasheet Summary
Powered by GS/AI

The THAT 340S14-UR is a 14-pin surface-mount matched transistor array containing two matched NPN and two matched PNP transistors, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. It features a typical NPN current gain of 100 and PNP current gain of 75, with voltage noise density of 0.8 nV/√Hz for NPN and 0.75 nV/√Hz for PNP, and a gain-bandwidth product of 350 MHz for NPN and 325 MHz for PNP. Transistors exhibit ±0.5 mV base-emitter voltage matching and ±500 nA base current matching. The package is a 14-pin SOP, compliant with RoHS, and supports lead-free soldering per JEDEC JESD22-A113-D. Operating temperature range is -40 to +85 °C, with maximum junction temperature of +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
340S14-UR
Bipolar Transistors - BJT 340S14-UR
Bipolar Transistors - BJT Low-Noise Matched Transistor Array

Bipolar Transistors - BJT Low-Noise Matched Transistor Array

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 340S14-UR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697449P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistor Arrays - BC846SH6327XTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
6 suppliers